Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 150A |
Forward Voltage VF Max | 1.1V |
Diode Module Configuration | - |
Product Range | - |
Diode Case Style | DO-8 |
Diode Configuration | Single |
Diode, Rectifier, Standard, Vr 400V, If 150A, Pkg DO-8,Config Single Phase, Vf 1.1V | NTE Electronics Inc. NTE6155 | RS Americas |
Standard Diode, 150A, 400V, Do-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a NTE6155?
Additional datasheets, footprints and schematics for NTE6155 are listed on our Part Details page. You can also find images and similar parts to NTE6155 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE6155 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE6155 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE6155 fall under?
The NTE6155 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to NTE6155 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE6155 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE6155 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTE6155 have stock available?
Authorised distributors including RS Americas, element14 and Newark Electronics have stock available or on a lead time for NTE6155.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE6155 often in real-time on the comparison pages.
What if I can't find stock of NTE6155?
You can fill out our help required form which you can use to request a quote for NTE6155 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.