Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$28.85
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$28.85
|
1
in stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 150A |
Forward Voltage VF Max | 1.1V |
Diode Case Style | DO-8 |
Diode Configuration | Single |
RoHS Compliant | Yes |
Diode, Rectifier, Standard, Vr 400V, If 150A, Pkg DO-8,Config Single Phase, Vf 1.1V | NTE Electronics Inc. NTE6154 | RS Americas |
Where can I find additional details, specifications and documents for a NTE6154?
Additional datasheets, footprints and schematics for NTE6154 are listed on our Part Details page. You can also find images and similar parts to NTE6154 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE6154 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE6154 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE6154 fall under?
The NTE6154 is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to NTE6154 when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE6154 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE6154 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NTE6154 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for NTE6154.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE6154 often in real-time on the comparison pages.
What if I can't find stock of NTE6154?
You can fill out our help required form which you can use to request a quote for NTE6154 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.