Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 12A |
Forward Voltage VF Max | 1.26V |
Diode Case Style | DO-4 |
Diode Configuration | Single |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a NTE5882?
Additional datasheets, footprints and schematics for NTE5882 are listed on our Part Details page. You can also find images and similar parts to NTE5882 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE5882 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE5882 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE5882 fall under?
The NTE5882 is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to NTE5882 when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE5882 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE5882 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NTE5882 have stock available?
There is no stock from authorised distributors for NTE5882.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE5882 often in real-time on the comparison pages.
What if I can't find stock of NTE5882?
You can fill out our help required form which you can use to request a quote for NTE5882 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.