Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Repetitive Reverse Voltage Vrrm Max | 400V |
---|---|
Forward Current If(AV) | 12A |
Forward Voltage VF Max | 1.26V |
Diode Module Configuration | - |
Product Range | - |
Diode Case Style | DO-4 |
Diode Configuration | Single |
Where can I find additional details, specifications and documents for a NTE5878?
Additional datasheets, footprints and schematics for NTE5878 are listed on our Part Details page. You can also find images and similar parts to NTE5878 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE5878 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE5878 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE5878 fall under?
The NTE5878 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to NTE5878 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE5878 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE5878 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTE5878 have stock available?
There is no stock from authorised distributors for NTE5878.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE5878 often in real-time on the comparison pages.
What if I can't find stock of NTE5878?
You can fill out our help required form which you can use to request a quote for NTE5878 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.