Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Diode Type | Standard Recovery |
---|---|
Diode Configuration | Single |
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 12A |
Forward Voltage VF Max | 1.26V |
Reverse Recovery Time trr Max | - |
Where can I find additional details, specifications and documents for a NTE5875?
Additional datasheets, footprints and schematics for NTE5875 are listed on our Part Details page. You can also find images and similar parts to NTE5875 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE5875 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE5875 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE5875 fall under?
The NTE5875 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to NTE5875 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE5875 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE5875 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTE5875 have stock available?
There is no stock from authorised distributors for NTE5875.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE5875 often in real-time on the comparison pages.
What if I can't find stock of NTE5875?
You can fill out our help required form which you can use to request a quote for NTE5875 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.