Status: | Unknown |
---|---|
Series: | NTE54 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 12kV |
---|---|
Forward Current If(AV) | 1A |
Forward Voltage VF Max | 14V |
Diode Module Configuration | Single |
Product Range | NTE54 Series |
No. of Phases | Single Phase |
No. of Pins | 2Pins |
Termination Type | Screw |
RECTIFIER MODULE, 1A 12KV MODULE | element14 |
Rectifier Module, 1A, 12Kv, Module | Newark Electronics |
Where can I find additional details, specifications and documents for a NTE541?
Additional datasheets, footprints and schematics for NTE541 are listed on our Part Details page. You can also find images and similar parts to NTE541 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE541 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE541 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE541 fall under?
The NTE541 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to NTE541 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE541 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE541 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTE541 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NTE541.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE541 often in real-time on the comparison pages.
What if I can't find stock of NTE541?
You can fill out our help required form which you can use to request a quote for NTE541 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.