Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Breakdown Voltage Vbr | -50V |
---|---|
Zero Gate Voltage Drain Current Idss Min | 500 A |
Zero Gate Voltage Drain Current Idss Max | 12mA |
Gate-Source Cutoff Voltage Vgs(off) Max | -1.5V |
Transistor Type | RF FET |
Transistor: N-JFET | Transfer Multisort Elektronik |
Junction Fet N-Channel 50V Idss=0.5-12Ma To-92 Case General Purpose Low Noise |Nte Electronics NTE458 | Newark Electronics |
Where can I find additional details, specifications and documents for a NTE458?
Additional datasheets, footprints and schematics for NTE458 are listed on our Part Details page. You can also find images and similar parts to NTE458 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE458 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE458 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE458 fall under?
The NTE458 is listed under Semiconductors - Discretes > Transistors > JFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to NTE458 when available in the JFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE458 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE458 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTE458 have stock available?
Authorised distributors including Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for NTE458.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE458 often in real-time on the comparison pages.
What if I can't find stock of NTE458?
You can fill out our help required form which you can use to request a quote for NTE458 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.