Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Accessory Type | IC Socket |
---|---|
For Use With | 28 Lead DIP Type Package |
Features | Socket for 28 Lead DIP Type Package |
Connector Type | DIP Socket |
Contact Material | Phosphor Bronze |
RoHS Compliant | Yes |
Ic Socket, Dip, 28 Position, 2.54Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a NTE429?
Additional datasheets, footprints and schematics for NTE429 are listed on our Part Details page. You can also find images and similar parts to NTE429 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE429 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE429 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE429 fall under?
The NTE429 is listed under Development Boards, Evaluation Tools > Debuggers, Emulators, JTAG Tools & Accessories > Debugger, Emulator & JTAG Tool Accessories.
Can I view similar or alternative parts?
You can view similar parts to NTE429 when available in the Debugger, Emulator & JTAG Tool Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE429 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE429 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NTE429 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for NTE429.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE429 often in real-time on the comparison pages.
What if I can't find stock of NTE429?
You can fill out our help required form which you can use to request a quote for NTE429 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.