Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Supply Voltage Min | 8V |
---|---|
Supply Voltage Max | 13.2V |
TV / Video Case Style | DIP |
No. of Pins | 24Pins |
No. of Input Channels | 3Channels |
Operating Temperature Min | -25°C |
Ic, Video Decoder | Newark Electronics |
Where can I find additional details, specifications and documents for a NTE1890?
Additional datasheets, footprints and schematics for NTE1890 are listed on our Part Details page. You can also find images and similar parts to NTE1890 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE1890 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE1890 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE1890 fall under?
The NTE1890 is listed under Semiconductors - ICs > CODECs / Encoders / Decoders > Video Decoders.
Can I view similar or alternative parts?
You can view similar parts to NTE1890 when available in the Video Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE1890 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE1890 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTE1890 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for NTE1890.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE1890 often in real-time on the comparison pages.
What if I can't find stock of NTE1890?
You can fill out our help required form which you can use to request a quote for NTE1890 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.