Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Frequency | 60Hz |
---|---|
Supply Voltage Min | -10V |
Supply Voltage Max | -15V |
Digital IC Case | DIP |
No. of Pins | 40Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
No. of Timers | 2 |
Ic, Timer | Newark Electronics |
Where can I find additional details, specifications and documents for a NTE1414?
Additional datasheets, footprints and schematics for NTE1414 are listed on our Part Details page. You can also find images and similar parts to NTE1414 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTE1414 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTE1414 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTE1414 fall under?
The NTE1414 is listed under Semiconductors - ICs > Clock,Timing & Frequency Management > Timers, Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to NTE1414 when available in the Timers, Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTE1414 you can contact the distributor directly for product support, shipping queries etc.
Is the NTE1414 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTE1414 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for NTE1414.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTE1414 often in real-time on the comparison pages.
What if I can't find stock of NTE1414?
You can fill out our help required form which you can use to request a quote for NTE1414 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.