Status: | Unknown |
---|---|
Series: | NTCS0603E3.....T |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.32
|
20,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
2,270
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
-
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.43
|
-
|
Buy Now | |
element14
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
TCR ranging from -7 %/K at -40 °C to -2 %/K at 150 °C |
Tolerance on R25 down to 1 %, and on B25/85 down to 1 % |
Suitable for wave or reflow soldering |
Applications |
---|
Temperature sensing, protection and compensation in automotive, industrial, telecom and consumer applications. Examples are: |
Battery chargers |
Power supplies |
Agency Certificates and Approvals (*.pdf) |
---|
ULus XGPU2.E148885 / XGPU2.GuideInfo |
cUL XGPU8.E148885 / XGPU8.GuideInfo |
Application Notes |
---|
Application Note |
Datasheet |
---|
NTCS0603E3.....T |
General Information |
---|
SMD Thermistors-Sample Kit |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Ordering Info |
---|
Global Part Numbering Information |
Product Literature |
---|
Selector Guide |
Capabilities Brochure |
Product Sheet |
Application Matrix |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Thermistor NTC 68KOhm 1% 2-Pin 0603 Paper T/R | Avnet Asia |
NTC thermistor | Transfer Multisort Elektronik |
Ntc Smd 0603 Nisn 68K 1% High B T&r E3 |Vishay NTCS0603E3683FHT | Newark Electronics |
NTCS Series 0603 68 kOhm â–’1 % 3985 K SMT Glass Protected NTC Thermistor | Future Electronics |
THERMISTOR, NTC, 0603, 68K | Farnell |
Where can I find additional details, specifications and documents for a NTCS0603E3683FHT?
Additional datasheets, footprints and schematics for NTCS0603E3683FHT are listed on our Part Details page. You can also find images and similar parts to NTCS0603E3683FHT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCS0603E3683FHT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCS0603E3683FHT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCS0603E3683FHT you can contact the distributor directly for product support, shipping queries etc.
Is the NTCS0603E3683FHT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCS0603E3683FHT have stock available?
Authorised distributors including Avnet Asia, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NTCS0603E3683FHT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCS0603E3683FHT often in real-time on the comparison pages.
What if I can't find stock of NTCS0603E3683FHT?
You can fill out our help required form which you can use to request a quote for NTCS0603E3683FHT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.