Status: | Unknown |
---|---|
Series: | NTCS0603E3.....T |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
3,588
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
132,000
in stock
|
Buy Now | |
RS Americas
from US$0.62
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
3,588
in stock
|
Buy Now | |
element14
from US$0.32
|
3,588
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
1,400
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
TCR ranging from -7 %/K at -40 °C to -2 %/K at 150 °C |
Tolerance on R25 down to 1 %, and on B25/85 down to 1 % |
Suitable for wave or reflow soldering |
Applications |
---|
Temperature sensing, protection and compensation in automotive, industrial, telecom and consumer applications. Examples are: |
Battery chargers |
Power supplies |
Agency Certificates and Approvals (*.pdf) |
---|
ULus XGPU2.E148885 / XGPU2.GuideInfo |
cUL XGPU8.E148885 / XGPU8.GuideInfo |
Application Notes |
---|
Application Note |
Datasheet |
---|
NTCS0603E3.....T |
General Information |
---|
SMD Thermistors-Sample Kit |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Ordering Info |
---|
Global Part Numbering Information |
Product Literature |
---|
Selector Guide |
Capabilities Brochure |
Product Sheet |
Application Matrix |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
NTCS Series 0603 100 kOhm â–’2 % 4100 K SMT Glass Protected NTC Thermistor | Future Electronics |
NTC Thermistors, NTC SMD 0603 NiSn 100K 2% very high B T&R e3 | Vishay Dale NTCS0603E3104GXT | RS Americas |
Ntc Thermistor, Aec-Q200, 100Kohm, 0603 Rohs Compliant: Yes |Vishay NTCS0603E3104GXT | Newark Electronics |
NTC THERMISTOR, AEC-Q200, 100KOHM, 0603 | element14 |
NTC thermistor | Transfer Multisort Elektronik |
Thermistor NTC 100KOhm 2% 2-Pin 0603 Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a NTCS0603E3104GXT?
Additional datasheets, footprints and schematics for NTCS0603E3104GXT are listed on our Part Details page. You can also find images and similar parts to NTCS0603E3104GXT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCS0603E3104GXT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCS0603E3104GXT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCS0603E3104GXT fall under?
The NTCS0603E3104GXT is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to NTCS0603E3104GXT when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCS0603E3104GXT you can contact the distributor directly for product support, shipping queries etc.
Is the NTCS0603E3104GXT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCS0603E3104GXT have stock available?
Authorised distributors including Future Electronics, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for NTCS0603E3104GXT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCS0603E3104GXT often in real-time on the comparison pages.
What if I can't find stock of NTCS0603E3104GXT?
You can fill out our help required form which you can use to request a quote for NTCS0603E3104GXT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.