NTCLE301E4C90059 Sensors by Vishay Intertechnology

NTC PEEK AWG30 customised e4

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.90

Distributor Stock
Logo for Newark
Newark
from US$0.91
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.00
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.90
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.18
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Ntc Peek Awg30 Customised E4 |Vishay NTCLE301E4C90059 | Newark Electronics
NTCLE series 2765 ohm 3977K Beta Long Insulated Leads NTC Thermistor | Future Electronics
Thermistor NTC 9000Ohm ±1% 2 Radial Box | Avnet America
NTC Thermistors, NTC PEEK AWG30 customised e4 | Vishay Dale NTCLE301E4C90059 | RS Americas
Thermistor NTC 9000Ohm �1% 2 Radial Box | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NTCLE301E4C90059?

Additional datasheets, footprints and schematics for NTCLE301E4C90059 are listed on our Part Details page. You can also find images and similar parts to NTCLE301E4C90059 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NTCLE301E4C90059 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCLE301E4C90059 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NTCLE301E4C90059 fall under?

The NTCLE301E4C90059 is listed under Sensors & Transducers > Sensors > More Sensors.

Can I view similar or alternative parts?

You can view similar parts to NTCLE301E4C90059 when available in the More Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NTCLE301E4C90059 you can contact the distributor directly for product support, shipping queries etc.

Is the NTCLE301E4C90059 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NTCLE301E4C90059 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for NTCLE301E4C90059.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NTCLE301E4C90059 often in real-time on the comparison pages.

What if I can't find stock of NTCLE301E4C90059?

You can fill out our help required form which you can use to request a quote for NTCLE301E4C90059 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay