Status: | Unknown |
---|---|
Series: | NTCLE Series |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.64
|
1,488
in stock
|
Buy Now | |
TTI Europe
from US$0.57
|
234,500
in stock
|
Buy Now | |
Future Electronics
from US$0.61
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
1,488
in stock
|
Buy Now | |
element14
from US$0.67
|
1,488
in stock
|
Buy Now | |
Chip One Stop
from US$0.60
|
29
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,500
in stock
|
Buy Now | |
Avnet America
-
|
844
in stock
|
Buy Now | |
Rutronik
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$1.41
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 10kohm |
---|---|
Product Range | NTCLE Series |
Thermistor Mounting | Through Hole |
Beta Value (K) | 3984K |
Thermistor Case Style | - |
Thermistor Terminals | Radial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (12-Jan-2017) |
10K OHM .5% NTC | TTI Europe |
NTC NI 0.5 LEAD 10K SPECIAL TOL BULK E3 | Future Electronics |
Thermistor, Ntc, 10K, Radial Leaded | Newark Electronics |
THERMISTOR, NTC, 10K, RADIAL LEADED | element14 |
Thermistor NTC 10KOhm �2.2% 2-Pin Radial | Avnet Abacus |
Thermistor NTC 10KOhm ±2.2% 2-Pin Radial | Avnet America |
NTCR 4,2mm 10K 2,2% 0,1W | Rutronik |
NTC Thermistors, NTC Ni 0.5 lead 10K special tol bulk e3 | Vishay Dale NTCLE203E3103SB0 | RS Americas |
Where can I find additional details, specifications and documents for a NTCLE203E3103SB0?
Additional datasheets, footprints and schematics for NTCLE203E3103SB0 are listed on our Part Details page. You can also find images and similar parts to NTCLE203E3103SB0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCLE203E3103SB0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCLE203E3103SB0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCLE203E3103SB0 fall under?
The NTCLE203E3103SB0 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTCLE203E3103SB0 when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCLE203E3103SB0 you can contact the distributor directly for product support, shipping queries etc.
Is the NTCLE203E3103SB0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCLE203E3103SB0 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for NTCLE203E3103SB0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCLE203E3103SB0 often in real-time on the comparison pages.
What if I can't find stock of NTCLE203E3103SB0?
You can fill out our help required form which you can use to request a quote for NTCLE203E3103SB0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.