Status: | Unknown |
---|---|
Series: | NTCLE203E3 |
RoHS: | Unknown |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
3,533
in stock
|
Buy Now | |
TTI Europe
from US$0.42
|
65,000
in stock
|
Buy Now | |
element14
from US$0.65
|
20,456
in stock
|
Buy Now | |
Farnell
from US$0.62
|
20,456
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
2,900
in stock
|
Buy Now | |
Distrelec
from US$0.63
|
2,157
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
2,102
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$0.95
|
2,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,500
in stock
|
Buy Now | |
Rutronik
from US$0.44
|
-
|
Buy Now |
Accurate over a wide temperature range (tolerance on B‑value down to 0.5 %) |
Good stability over a long life |
Excellent price/performance ratio |
Applications |
---|
Temperature measurement, sensing and control in industrial, consumer and telecom applications. For on-board sensing or accurate remote sensing |
Agency Certificates and Approvals (*.pdf) |
---|
ULus XGPU2.E148885 / XGPU2.GuideInfo |
cUL XGPU8.E148885 / XGPU8.GuideInfo |
Application Notes |
---|
Application Note |
Datasheet |
---|
NTCLE203E3 |
General Information |
---|
Vishay 3D Solid Models |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Ordering Info |
---|
Global Part Numbering Information |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Application Matrix |
Support Tools |
---|
Infographic |
Did you Know - NTCLE |
The Art of... |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
10K OHM 2% NTC | TTI Europe |
THERMISTOR, 10K, 2%, NTC, RAD | element14 |
NTC Thermistor 10K 2% | RS |
Thermistor NTC 10k Ohm ±2% 2-Pin Radial Bulk | Avnet America |
Vishay NTC Thermistor NTC 10kOhm 3977K 40mm | Distrelec |
Ntc Thermistor, 10K, Radial Leaded | Newark Electronics |
NTC 10 kOhm â–’ 2 % 3977 Accuracy Line Radial Thermistor - 2 Pin | Future Electronics |
NTC Thermistors, NTC Ni 0.4 lead 10K 2% bulk e3 | Vishay Dale NTCLE203E3103GB0 | RS Americas |
Thermistor NTC 10k Ohm �2% 2-Pin Radial Bulk | Avnet Abacus |
NTCR 3,6mm 10K 2% 0,1W | Rutronik |
Where can I find additional details, specifications and documents for a NTCLE203E3103GB0?
Additional datasheets, footprints and schematics for NTCLE203E3103GB0 are listed on our Part Details page. You can also find images and similar parts to NTCLE203E3103GB0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCLE203E3103GB0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCLE203E3103GB0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCLE203E3103GB0 you can contact the distributor directly for product support, shipping queries etc.
Is the NTCLE203E3103GB0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCLE203E3103GB0 have stock available?
Authorised distributors including TTI Europe, element14, Farnell, RS and Avnet America have stock available or on a lead time for NTCLE203E3103GB0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCLE203E3103GB0 often in real-time on the comparison pages.
What if I can't find stock of NTCLE203E3103GB0?
You can fill out our help required form which you can use to request a quote for NTCLE203E3103GB0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.