Status: | Unknown |
---|---|
Series: | NTCALUG02A Series |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.22
|
300
in stock
|
Buy Now | |
element14
from US$1.20
|
4,447
in stock
|
Buy Now | |
Farnell
from US$1.12
|
4,059
in stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
330
in stock
|
Buy Now | |
Distrelec
from US$1.53
|
66
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Rutronik
from US$0.92
|
-
|
Buy Now | |
Future Electronics
from US$1.06
|
-
|
Buy Now | |
Avnet America
from US$1.39
|
-
|
Buy Now | |
RS Americas
from US$1.36
|
-
|
Buy Now | |
TTI Europe
from US$0.94
|
-
|
Buy Now |
Other resistance curves and tolerances are available on request |
Consult Vishay for other lead length, other connector crimping, or other features https://info.vishay.com/vishay-ntc-modification-request |
3D solid models: www.vishay.com/doc?29145 |
Applications |
---|
Computer equipment |
Power electronics, heat-sink temperature control |
Consumer appliances |
Agency Certificates and Approvals (*.pdf) |
---|
ULus XGPU2.E148885 / XGPU2.GuideInfo |
cUL XGPU8.E148885 / XGPU8.GuideInfo |
Application Notes |
---|
Application Note |
Datasheet |
---|
NTCALUG… |
NTCALUG02A Series |
General Information |
---|
NTCALUG Design Kit |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Ordering Info |
---|
Global Part Numbering Information |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Application Matrix |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
THERMISTOR, NTC, 10KOHM, WIRE | element14 |
Thermistor, Ntc, 3984K, 10 Kohm | Newark Electronics |
Thermistor NTC Lug sensor 10K 1% | RS |
Vishay NTC Thermistor NTC 10kOhm 3984K 45mm | Distrelec |
Thermistor NTC 10KOhm �1% 2-PinT/R | Avnet Abacus |
NTC 8,5mm 10K 1% B=3984 0,5% | Rutronik |
NTC Series 10K 1% Low Therm Gradient NTC Thermistor | Future Electronics |
Thermistor NTC 10KOhm ±1% 2-PinT/R | Avnet America |
NTC Thermistors, NTC Lug 102 10k 1% e4 | Vishay Dale NTCALUG02A103F | RS Americas |
10K OHM 3% NTC | TTI Europe |
Where can I find additional details, specifications and documents for a NTCALUG02A103F?
Additional datasheets, footprints and schematics for NTCALUG02A103F are listed on our Part Details page. You can also find images and similar parts to NTCALUG02A103F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTCALUG02A103F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTCALUG02A103F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTCALUG02A103F fall under?
The NTCALUG02A103F is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTCALUG02A103F when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTCALUG02A103F you can contact the distributor directly for product support, shipping queries etc.
Is the NTCALUG02A103F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTCALUG02A103F have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Distrelec have stock available or on a lead time for NTCALUG02A103F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTCALUG02A103F often in real-time on the comparison pages.
What if I can't find stock of NTCALUG02A103F?
You can fill out our help required form which you can use to request a quote for NTCALUG02A103F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.