Status: | Unknown |
---|---|
Series: | NTC Series |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
2,080
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
5,210
in stock
|
Buy Now | |
element14
from US$0.49
|
5,210
in stock
|
Buy Now | |
Farnell
from US$0.35
|
5,210
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
836
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
836
in stock
|
Buy Now | |
RS Americas
from US$0.63
|
-
|
Buy Now |
Zero Power Resistance at 25°C | 150ohm |
---|---|
Product Range | NTC Series |
Thermistor Mounting | SMD |
Beta Value (K) | 2750K |
Thermistor Case Style | 0805 [2012 Metric] |
Thermistor Terminals | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -55°C to +125°C |
Resistance | 150ohm |
Thermistor Tolerance | -5% to +5% |
Thermistor Type | NTC |
Thermistor, Ntc, 0805, 150R | Newark Electronics |
THERMISTOR, NTC, 0805, 150R | element14 |
0805 NTC SMT chip thermistor,150R | RS |
NTC Thermistors NTC0805 5% 150R | Rapid Electronics |
150Ohms 125mW 0805 Compensation NTC Thermistor, 4s, 2 x 1.25 x 0.5mm | TE Connectivity NTC0805J150R | RS Americas |
Where can I find additional details, specifications and documents for a NTC0805J150R?
Additional datasheets, footprints and schematics for NTC0805J150R are listed on our Part Details page. You can also find images and similar parts to NTC0805J150R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTC0805J150R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTC0805J150R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTC0805J150R fall under?
The NTC0805J150R is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTC0805J150R when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTC0805J150R you can contact the distributor directly for product support, shipping queries etc.
Is the NTC0805J150R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTC0805J150R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for NTC0805J150R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTC0805J150R often in real-time on the comparison pages.
What if I can't find stock of NTC0805J150R?
You can fill out our help required form which you can use to request a quote for NTC0805J150R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.