Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Module Type | Board + LED |
---|---|
LED Colour | Red Green Blue |
Wavelength / Colour | R 629nm G 535nm B 470nm |
Luminous Flux / Colour | R 100lm G 142lm B 40lm |
No. of LEDs | - |
Power Module Configuration | Circular |
Supply Voltage | - |
Forward Voltage @ Test | - |
Power Rating | 2.3W |
Operating Temperature Min | -40°C |
Operating Temperature Max | 115°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Beam Pattern | Lambertian |
Current If @ Vf | 700mA |
Lens Colour | Clear |
Operating Temperature Range | -40°C to +115°C |
Viewing Angle | 120° |
LED, ATLAS, RGB | element14 |
Led Module, Red/Green/Blue | Newark Electronics |
Where can I find additional details, specifications and documents for a NT-43F0-0424?
Additional datasheets, footprints and schematics for NT-43F0-0424 are listed on our Part Details page. You can also find images and similar parts to NT-43F0-0424 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NT-43F0-0424 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NT-43F0-0424 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NT-43F0-0424 fall under?
The NT-43F0-0424 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to NT-43F0-0424 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NT-43F0-0424 you can contact the distributor directly for product support, shipping queries etc.
Is the NT-43F0-0424 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NT-43F0-0424 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NT-43F0-0424.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NT-43F0-0424 often in real-time on the comparison pages.
What if I can't find stock of NT-43F0-0424?
You can fill out our help required form which you can use to request a quote for NT-43F0-0424 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.