Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Ports | 28Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Managed Gigabit Ethernet |
Ethernet Switch Mounting | Rack |
Port Types | RJ45 x 8, SFP x 20 |
Input Voltage Type | VAC |
RoHS Compliant | Yes |
Managed Ethernet Switch, 28Port, 240V | Newark Electronics |
28-port, Managed L3 , ,8 10/100/100BaseT, 4 Dual Mode 1000/10GBase fiber SFP ex | Red Lion Controls NT328G-20SFP-AC2 | RS Americas |
Where can I find additional details, specifications and documents for a NT328G-20SFP-AC2?
Additional datasheets, footprints and schematics for NT328G-20SFP-AC2 are listed on our Part Details page. You can also find images and similar parts to NT328G-20SFP-AC2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NT328G-20SFP-AC2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NT328G-20SFP-AC2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NT328G-20SFP-AC2 fall under?
The NT328G-20SFP-AC2 is listed under Office, Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to NT328G-20SFP-AC2 when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NT328G-20SFP-AC2 you can contact the distributor directly for product support, shipping queries etc.
Is the NT328G-20SFP-AC2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for NT328G-20SFP-AC2 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for NT328G-20SFP-AC2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NT328G-20SFP-AC2 often in real-time on the comparison pages.
What if I can't find stock of NT328G-20SFP-AC2?
You can fill out our help required form which you can use to request a quote for NT328G-20SFP-AC2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.