Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3,318.45
No. of Ports | 16Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Managed Gigabit Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 16 |
Input Voltage Type | VDC |
NT24K 16P GIGABIT MGND SW | Red Lion Controls NT24K-16TX | RS Americas |
Enet Module, Industrial, Din Rail, Rj45 | Newark Electronics |
ENET MODULE, INDUSTRIAL, DIN RAIL, RJ45 | element14 |
Industrial Ethernet Switch Managed (16) RJ45 10/100/1000Base TX | Carlton-Bates |
Red Lion Industrial Ethernet Switch, RJ45 Ports 16, 1Gbps, Managed | Distrelec |
Where can I find additional details, specifications and documents for a NT24K-16TX?
Additional datasheets, footprints and schematics for NT24K-16TX are listed on our Part Details page. You can also find images and similar parts to NT24K-16TX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NT24K-16TX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NT24K-16TX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NT24K-16TX fall under?
The NT24K-16TX is listed under Office Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to NT24K-16TX when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NT24K-16TX you can contact the distributor directly for product support, shipping queries etc.
Is the NT24K-16TX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NT24K-16TX have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Distrelec have stock available or on a lead time for NT24K-16TX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NT24K-16TX often in real-time on the comparison pages.
What if I can't find stock of NT24K-16TX?
You can fill out our help required form which you can use to request a quote for NT24K-16TX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.