Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Ports | 16Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Managed Gigabit Ethernet |
Ethernet Switch Mounting | Panel |
Port Types | M12 X-Coded x 16 |
Input Voltage Type | VDC |
Enet Sw, 10/100/1000 Mbps, M12, Panel | Newark Electronics |
16-Port Gigabit Managed IP67 rated , with Bypass Replay ,16 10/100/1000BaseTX C | Red Lion Controls NT24K-16M12-R | RS Americas |
ENET SW, 10/100/1000 MBPS, M12, PANEL | element14 |
Where can I find additional details, specifications and documents for a NT24K-16M12-R?
Additional datasheets, footprints and schematics for NT24K-16M12-R are listed on our Part Details page. You can also find images and similar parts to NT24K-16M12-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NT24K-16M12-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NT24K-16M12-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NT24K-16M12-R fall under?
The NT24K-16M12-R is listed under Red Lion Controls Parts.
Can I view similar or alternative parts?
You can view similar parts to NT24K-16M12-R when available in the Red Lion Controls Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NT24K-16M12-R you can contact the distributor directly for product support, shipping queries etc.
Is the NT24K-16M12-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NT24K-16M12-R have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for NT24K-16M12-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NT24K-16M12-R often in real-time on the comparison pages.
What if I can't find stock of NT24K-16M12-R?
You can fill out our help required form which you can use to request a quote for NT24K-16M12-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.