Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Ports | 16Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Managed PoE Gigabit Ethernet |
Ethernet Switch Mounting | Panel |
Port Types | M12 X-Coded x 16 |
Enet Sw, 10/100/1000 Mbps, M12, Panel | Newark Electronics |
16-Port Gigabit Managed POE+ IP67 rated ,16 10/100/1000BaseTX Copper M12 X-Code | Red Lion Controls NT24K-16M12-POE | RS Americas |
Where can I find additional details, specifications and documents for a NT24K-16M12-POE?
Additional datasheets, footprints and schematics for NT24K-16M12-POE are listed on our Part Details page. You can also find images and similar parts to NT24K-16M12-POE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NT24K-16M12-POE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NT24K-16M12-POE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NT24K-16M12-POE fall under?
The NT24K-16M12-POE is listed under Red Lion Controls Parts.
Can I view similar or alternative parts?
You can view similar parts to NT24K-16M12-POE when available in the Red Lion Controls Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NT24K-16M12-POE you can contact the distributor directly for product support, shipping queries etc.
Is the NT24K-16M12-POE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NT24K-16M12-POE have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for NT24K-16M12-POE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NT24K-16M12-POE often in real-time on the comparison pages.
What if I can't find stock of NT24K-16M12-POE?
You can fill out our help required form which you can use to request a quote for NT24K-16M12-POE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.