Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Ports | 16Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Managed Gigabit Ethernet |
Ethernet Switch Mounting | Panel |
Port Types | M12 X-Coded x 16 |
Input Voltage Type | VDC |
NT24k-16M12 Industrial Ethernet Managed Switch IP67 Rated | Red Lion Controls NT24K-16M12 | RS Americas |
Enet Sw, 10/100/1000 Mbps, M12, Panel | Newark Electronics |
ENET SW, 10/100/1000 MBPS, M12, PANEL | element14 |
Where can I find additional details, specifications and documents for a NT24K-16M12?
Additional datasheets, footprints and schematics for NT24K-16M12 are listed on our Part Details page. You can also find images and similar parts to NT24K-16M12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NT24K-16M12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NT24K-16M12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NT24K-16M12 fall under?
The NT24K-16M12 is listed under Red Lion Controls Parts.
Can I view similar or alternative parts?
You can view similar parts to NT24K-16M12 when available in the Red Lion Controls Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NT24K-16M12 you can contact the distributor directly for product support, shipping queries etc.
Is the NT24K-16M12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NT24K-16M12 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for NT24K-16M12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NT24K-16M12 often in real-time on the comparison pages.
What if I can't find stock of NT24K-16M12?
You can fill out our help required form which you can use to request a quote for NT24K-16M12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.