Status: | Unknown |
---|---|
Series: | Thalassa TBS |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 89mm |
External Width - Metric | 89mm |
External Depth - Metric | 54mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 4 4X |
External Height - Imperial | 3.5" |
External Width - Imperial | 3.5" |
External Depth - Imperial | 2.13" |
Product Range | Thalassa TBS |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Enclosure: multipurpose | Transfer Multisort Elektronik |
ABS box IP66 IK07 RAL7035 Int.H80W80D65 | RS |
Enclosure, Multipurpose, Abs, Gray | Newark Electronics |
ABS box IP66 IK07 RAL7035 Int.H80W80D65 Ext.H89W89D51 Opaque cover H10 | Schneider Electric NSYTBS885 | RS Americas |
INDUSTRIAL BOX, WALL MOUNT, ABS, GREY | element14 |
Where can I find additional details, specifications and documents for a NSYTBS885?
Additional datasheets, footprints and schematics for NSYTBS885 are listed on our Part Details page. You can also find images and similar parts to NSYTBS885 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYTBS885 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYTBS885 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYTBS885 fall under?
The NSYTBS885 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYTBS885 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYTBS885 you can contact the distributor directly for product support, shipping queries etc.
Is the NSYTBS885 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYTBS885 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for NSYTBS885.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYTBS885 often in real-time on the comparison pages.
What if I can't find stock of NSYTBS885?
You can fill out our help required form which you can use to request a quote for NSYTBS885 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.