Status: | Unknown |
---|---|
Series: | Thalassa TBS |
RoHS: | Unknown |
Prices starting from US$3.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.53
|
55
in stock
|
Buy Now | |
Newark Electronics
from US$5.00
|
35
in stock
|
Buy Now | |
element14
from US$5.25
|
35
in stock
|
Buy Now | |
Farnell
from US$5.20
|
35
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.54
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$5.76
|
4
in stock
|
Buy Now | |
RS Americas
from US$8.64
|
-
|
Buy Now |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 74mm |
External Width - Metric | 74mm |
External Depth - Metric | 54mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 4 4X |
External Height - Imperial | 2.91" |
External Width - Imperial | 2.91" |
External Depth - Imperial | 2.13" |
Product Range | Thalassa TBS |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
ABS box IP66 IK07 RAL7035 Int.H65W65D45 | RS |
Industrial Box, Wall Mount, Abs, Grey | Newark Electronics |
INDUSTRIAL BOX, WALL MOUNT, ABS, GREY | element14 |
Enclosure: multipurpose | Transfer Multisort Elektronik |
Schneider Electric NSYTBS775 Thalassa ABS Industrial Box 74x74x54mm | Rapid Electronics |
ABS box IP66 IK07 RAL7035 Int.H65W65D45 Ext.H74W74D56 Opaque cover H10 | Schneider Electric NSYTBS775 | RS Americas |
Where can I find additional details, specifications and documents for a NSYTBS775?
Additional datasheets, footprints and schematics for NSYTBS775 are listed on our Part Details page. You can also find images and similar parts to NSYTBS775 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYTBS775 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYTBS775 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYTBS775 fall under?
The NSYTBS775 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYTBS775 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYTBS775 you can contact the distributor directly for product support, shipping queries etc.
Is the NSYTBS775 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYTBS775 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for NSYTBS775.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYTBS775 often in real-time on the comparison pages.
What if I can't find stock of NSYTBS775?
You can fill out our help required form which you can use to request a quote for NSYTBS775 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.