Status: | Unknown |
---|---|
Series: | Thalassa TBS |
RoHS: | Unknown |
Prices starting from US$47.24
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 341mm |
External Width - Metric | 291mm |
External Depth - Metric | 168mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 4 4X |
External Height - Imperial | 13.43" |
External Width - Imperial | 11.46" |
External Depth - Imperial | 6.61" |
Product Range | Thalassa TBS |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Enclosure: multipurpose | Transfer Multisort Elektronik |
ABS box IP66 IK07 RAL7035 Int.H325W275D1 | RS |
Industrial Box, Wall Mount, Abs, Grey | Newark Electronics |
INDUSTRIAL BOX, WALL MOUNT, ABS, GREY | element14 |
ABS box IP66 IK07 RAL7035 Int.H325W275D160 Ext.H341W291D168 Opaque cover H60 | Schneider Electric NSYTBS342916H | RS Americas |
Where can I find additional details, specifications and documents for a NSYTBS342916H?
Additional datasheets, footprints and schematics for NSYTBS342916H are listed on our Part Details page. You can also find images and similar parts to NSYTBS342916H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYTBS342916H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYTBS342916H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYTBS342916H fall under?
The NSYTBS342916H is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYTBS342916H when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYTBS342916H you can contact the distributor directly for product support, shipping queries etc.
Is the NSYTBS342916H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYTBS342916H have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for NSYTBS342916H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYTBS342916H often in real-time on the comparison pages.
What if I can't find stock of NSYTBS342916H?
You can fill out our help required form which you can use to request a quote for NSYTBS342916H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.