Status: | Unknown |
---|---|
Series: | Thalassa TBS |
RoHS: | Unknown |
Prices starting from US$24.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$48.73
|
28
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$24.74
|
110
in stock
|
Buy Now | |
Newark Electronics
from US$40.34
|
43
in stock
|
Buy Now | |
element14
from US$55.64
|
37
in stock
|
Buy Now | |
Farnell
from US$46.32
|
37
in stock
|
Buy Now | |
Rapid Electronics
from US$50.69
|
-
|
Buy Now | |
RS Americas
from US$55.01
|
-
|
Buy Now |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 291mm |
External Width - Metric | 241mm |
External Depth - Metric | 88mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 4 4X |
External Height - Imperial | 11.46" |
External Width - Imperial | 9.49" |
External Depth - Imperial | 3.46" |
Product Range | Thalassa TBS |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Enclosure: multipurpose | Transfer Multisort Elektronik |
Industrial Box, Wall Mount, Abs, Grey | Newark Electronics |
INDUSTRIAL BOX, WALL MOUNT, ABS, GREY | element14 |
ABS box IP66 IK07 RAL7035 Int.H275W225D8 | RS |
Schneider Electric NSYTBS29248 Thalassa ABS Industrial Box 291x241x87mm | Rapid Electronics |
ABS box IP66 IK07 RAL7035 Int.H275W225D80 Ext.H291W241D88 Opaque cover H20 | Schneider Electric NSYTBS29248 | RS Americas |
Where can I find additional details, specifications and documents for a NSYTBS29248?
Additional datasheets, footprints and schematics for NSYTBS29248 are listed on our Part Details page. You can also find images and similar parts to NSYTBS29248 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYTBS29248 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYTBS29248 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYTBS29248 fall under?
The NSYTBS29248 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYTBS29248 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYTBS29248 you can contact the distributor directly for product support, shipping queries etc.
Is the NSYTBS29248 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYTBS29248 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for NSYTBS29248.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYTBS29248 often in real-time on the comparison pages.
What if I can't find stock of NSYTBS29248?
You can fill out our help required form which you can use to request a quote for NSYTBS29248 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.