Status: | Unknown |
---|---|
Series: | Thalassa TBS |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 291mm |
External Width - Metric | 241mm |
External Depth - Metric | 128mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 4 4X |
External Height - Imperial | 11.46" |
External Width - Imperial | 9.49" |
External Depth - Imperial | 5.04" |
Product Range | Thalassa TBS |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Enclosure: multipurpose | Transfer Multisort Elektronik |
ABS box IP66 IK07 RAL7035 Int.H275W225D1 | RS |
ABS box IP66 IK07 RAL7035 Int.H275W225D120 Ext.H291W241D128 Opaque cover H60 | Schneider Electric NSYTBS292412H | RS Americas |
INDUSTRIAL BOX, WALL MOUNT, ABS, GREY | Farnell |
Where can I find additional details, specifications and documents for a NSYTBS292412H?
Additional datasheets, footprints and schematics for NSYTBS292412H are listed on our Part Details page. You can also find images and similar parts to NSYTBS292412H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYTBS292412H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYTBS292412H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYTBS292412H fall under?
The NSYTBS292412H is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYTBS292412H when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYTBS292412H you can contact the distributor directly for product support, shipping queries etc.
Is the NSYTBS292412H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYTBS292412H have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, RS Americas, element14 and Farnell have stock available or on a lead time for NSYTBS292412H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYTBS292412H often in real-time on the comparison pages.
What if I can't find stock of NSYTBS292412H?
You can fill out our help required form which you can use to request a quote for NSYTBS292412H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.