Status: | Unknown |
---|---|
Series: | Thalassa TBS |
RoHS: | Unknown |
Prices starting from US$22.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.67
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$28.69
|
943
in stock
|
Buy Now | |
element14
from US$39.20
|
943
in stock
|
Buy Now | |
Farnell
from US$32.59
|
943
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$22.59
|
62
in stock
|
Buy Now | |
Rapid Electronics
from US$34.97
|
2
in stock
|
Buy Now | |
RS Americas
from US$23.48
|
-
|
Buy Now |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 241mm |
External Width - Metric | 194mm |
External Depth - Metric | 127mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 4 4X |
External Height - Imperial | 9.49" |
External Width - Imperial | 7.64" |
External Depth - Imperial | 5" |
Product Range | Thalassa TBS |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Industrial Box, Wall Mount, Abs, Grey | Newark Electronics |
INDUSTRIAL BOX, WALL MOUNT, ABS, GREY | element14 |
Enclosure: multipurpose | Transfer Multisort Elektronik |
ABS box IP66 IK07 RAL7035 Int.H225W175D1 | RS |
Schneider Electric NSYTBS241912H Thalassa ABS Industrial Box 241x192x128mm | Rapid Electronics |
ABS box IP66 IK07 RAL7035 Int.H225W175D120 Ext.H241W194D127 Opaque cover H40 | Schneider Electric NSYTBS241912H | RS Americas |
Where can I find additional details, specifications and documents for a NSYTBS241912H?
Additional datasheets, footprints and schematics for NSYTBS241912H are listed on our Part Details page. You can also find images and similar parts to NSYTBS241912H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYTBS241912H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYTBS241912H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYTBS241912H fall under?
The NSYTBS241912H is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYTBS241912H when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYTBS241912H you can contact the distributor directly for product support, shipping queries etc.
Is the NSYTBS241912H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYTBS241912H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for NSYTBS241912H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYTBS241912H often in real-time on the comparison pages.
What if I can't find stock of NSYTBS241912H?
You can fill out our help required form which you can use to request a quote for NSYTBS241912H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.