Status: | Unknown |
---|---|
Series: | Thalassa TBS |
RoHS: | Unknown |
Prices starting from US$21.60
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 241mm |
External Width - Metric | 194mm |
External Depth - Metric | 107mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 4 4X |
External Height - Imperial | 9.49" |
External Width - Imperial | 7.64" |
External Depth - Imperial | 4.21" |
Product Range | Thalassa TBS |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
BOX TOP COVER 225X175X100 ABS | RS |
Enclosure: multipurpose | Transfer Multisort Elektronik |
Industrial Box, Wall Mount, Abs, Grey | Newark Electronics |
INDUSTRIAL BOX, WALL MOUNT, ABS, GREY | element14 |
ABS box IP66 IK07 RAL7035 Int.H225W175D100 Ext.H241W194D105 Opaque cover H40 | Schneider Electric NSYTBS241910H | RS Americas |
Where can I find additional details, specifications and documents for a NSYTBS241910H?
Additional datasheets, footprints and schematics for NSYTBS241910H are listed on our Part Details page. You can also find images and similar parts to NSYTBS241910H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYTBS241910H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYTBS241910H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYTBS241910H fall under?
The NSYTBS241910H is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYTBS241910H when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYTBS241910H you can contact the distributor directly for product support, shipping queries etc.
Is the NSYTBS241910H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYTBS241910H have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for NSYTBS241910H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYTBS241910H often in real-time on the comparison pages.
What if I can't find stock of NSYTBS241910H?
You can fill out our help required form which you can use to request a quote for NSYTBS241910H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.