Status: | Unknown |
---|---|
Series: | Thalassa TBS |
RoHS: | Unknown |
Prices starting from US$19.45
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 192mm |
External Width - Metric | 164mm |
External Depth - Metric | 87mm |
IP Rating | IP66 |
Body Colour | Grey Transparent |
NEMA Rating | NEMA 4 4X |
External Height - Imperial | 7.56" |
External Width - Imperial | 6.46" |
External Depth - Imperial | 3.43" |
Product Range | Thalassa TBS |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Industrial Box, Wall Mnt, Abs, Gry/Clear | Newark Electronics |
INDUSTRIAL BOX, WALL MNT, ABS, GRY/CLEAR | element14 |
Enclosure: multipurpose | Transfer Multisort Elektronik |
ABS box IP66 IK07 RAL7035 Int.H175W150D8 | RS |
ABS box IP66 IK07 RAL7035 Int.H175W150D80 Ext.H193W164D87 Transp.cover H20 | Schneider Electric NSYTBS19168T | RS Americas |
Where can I find additional details, specifications and documents for a NSYTBS19168T?
Additional datasheets, footprints and schematics for NSYTBS19168T are listed on our Part Details page. You can also find images and similar parts to NSYTBS19168T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYTBS19168T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYTBS19168T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYTBS19168T fall under?
The NSYTBS19168T is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYTBS19168T when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYTBS19168T you can contact the distributor directly for product support, shipping queries etc.
Is the NSYTBS19168T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYTBS19168T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for NSYTBS19168T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYTBS19168T often in real-time on the comparison pages.
What if I can't find stock of NSYTBS19168T?
You can fill out our help required form which you can use to request a quote for NSYTBS19168T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.