Status: | Unknown |
---|---|
Series: | Thalassa TBS |
RoHS: | Unknown |
Prices starting from US$12.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.13
|
67
in stock
|
Buy Now | |
element14
from US$51.62
|
154
in stock
|
Buy Now | |
Farnell
from US$24.33
|
154
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.82
|
139
in stock
|
Buy Now | |
Newark Electronics
from US$16.33
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$26.09
|
4
in stock
|
Buy Now | |
RS Americas
from US$16.55
|
-
|
Buy Now |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 192mm |
External Width - Metric | 164mm |
External Depth - Metric | 87mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 4 4X |
External Height - Imperial | 7.56" |
External Width - Imperial | 6.46" |
External Depth - Imperial | 3.43" |
Product Range | Thalassa TBS |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
INDUSTRIAL BOX, WALL MOUNT, ABS, GREY | element14 |
Enclosure: multipurpose | Transfer Multisort Elektronik |
IND, BOX 175x150x80 ABS | RS |
Enclosure, 3.43" X 6.46" X 7.56" | Newark Electronics |
Schneider Electric NSYTBS19168 Thalassa ABS Industrial Box 192x164x87mm | Rapid Electronics |
ABS box IP66 IK07 RAL7035 Int.H175W150D80 Ext.H193W164D87 Opaque cover H20 | Schneider Electric NSYTBS19168 | RS Americas |
Where can I find additional details, specifications and documents for a NSYTBS19168?
Additional datasheets, footprints and schematics for NSYTBS19168 are listed on our Part Details page. You can also find images and similar parts to NSYTBS19168 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYTBS19168 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYTBS19168 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYTBS19168 fall under?
The NSYTBS19168 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYTBS19168 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYTBS19168 you can contact the distributor directly for product support, shipping queries etc.
Is the NSYTBS19168 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYTBS19168 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for NSYTBS19168.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYTBS19168 often in real-time on the comparison pages.
What if I can't find stock of NSYTBS19168?
You can fill out our help required form which you can use to request a quote for NSYTBS19168 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.