Status: | Unknown |
---|---|
Series: | Thalassa TBS |
RoHS: | Unknown |
Prices starting from US$18.99
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 192mm |
External Width - Metric | 164mm |
External Depth - Metric | 105mm |
IP Rating | IP66 |
Body Colour | Grey Transparent |
NEMA Rating | NEMA 4 4X |
External Height - Imperial | 7.56" |
External Width - Imperial | 6.46" |
External Depth - Imperial | 4.13" |
Product Range | Thalassa TBS |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Industrial Box, Wall Mnt, Abs, Gry/Clear | Newark Electronics |
INDUSTRIAL BOX, WALL MNT, ABS, GRY/CLEAR | element14 |
Enclosure: multipurpose | Transfer Multisort Elektronik |
ABS box IP66 IK07 RAL7035 Int.H175W150D1 | RS |
ABS box IP66 IK07 RAL7035 Int.H175W150D100 Ext.H193W164D105 Transp.cover H40 | Schneider Electric NSYTBS191610HT | RS Americas |
Where can I find additional details, specifications and documents for a NSYTBS191610HT?
Additional datasheets, footprints and schematics for NSYTBS191610HT are listed on our Part Details page. You can also find images and similar parts to NSYTBS191610HT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYTBS191610HT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYTBS191610HT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYTBS191610HT fall under?
The NSYTBS191610HT is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYTBS191610HT when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYTBS191610HT you can contact the distributor directly for product support, shipping queries etc.
Is the NSYTBS191610HT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYTBS191610HT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for NSYTBS191610HT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYTBS191610HT often in real-time on the comparison pages.
What if I can't find stock of NSYTBS191610HT?
You can fill out our help required form which you can use to request a quote for NSYTBS191610HT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.