Status: | Unknown |
---|---|
Series: | Thalassa TBS |
RoHS: | Unknown |
Prices starting from US$12.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.72
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.97
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$21.05
|
3
in stock
|
Buy Now | |
RS Americas
from US$19.02
|
2
in stock
|
Buy Now | |
element14
from US$23.58
|
2
in stock
|
Buy Now | |
Farnell
from US$18.61
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$17.24
|
-
|
Buy Now |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 192mm |
External Width - Metric | 121mm |
External Depth - Metric | 105mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 4 4X |
External Height - Imperial | 7.56" |
External Width - Imperial | 4.76" |
External Depth - Imperial | 4.13" |
Product Range | Thalassa TBS |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
ABS box IP66 IK07 RAL7035 Int.H175W105D1 | RS |
Enclosure: multipurpose | Transfer Multisort Elektronik |
Schneider Electric NSYTBS191210H Thalassa TBS ABS Ind Box 192 x 121 x 105 hi | Rapid Electronics |
ABS box IP66 IK07 RAL7035 Int.H175W105D100 Ext.H192W121D105 Opaque cover H40 | Schneider Electric NSYTBS191210H | RS Americas |
INDUSTRIAL BOX, WALL MOUNT, ABS, GREY | element14 |
Industrial Box, Wall Mount, Abs, Grey | Newark Electronics |
Where can I find additional details, specifications and documents for a NSYTBS191210H?
Additional datasheets, footprints and schematics for NSYTBS191210H are listed on our Part Details page. You can also find images and similar parts to NSYTBS191210H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYTBS191210H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYTBS191210H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYTBS191210H fall under?
The NSYTBS191210H is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYTBS191210H when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYTBS191210H you can contact the distributor directly for product support, shipping queries etc.
Is the NSYTBS191210H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYTBS191210H have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Rapid Electronics, RS Americas and element14 have stock available or on a lead time for NSYTBS191210H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYTBS191210H often in real-time on the comparison pages.
What if I can't find stock of NSYTBS191210H?
You can fill out our help required form which you can use to request a quote for NSYTBS191210H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.