Status: | Unknown |
---|---|
Series: | Thalassa TBS |
RoHS: | Unknown |
Prices starting from US$10.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.55
|
107
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.61
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$14.55
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$17.23
|
10
in stock
|
Buy Now | |
RS Americas
from US$10.82
|
-
|
Buy Now | |
element14
from US$12.62
|
-
|
Buy Now | |
Farnell
from US$15.22
|
-
|
Buy Now |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 164mm |
External Width - Metric | 121mm |
External Depth - Metric | 87mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 4 4X |
External Height - Imperial | 6.46" |
External Width - Imperial | 4.76" |
External Depth - Imperial | 3.43" |
Product Range | Thalassa TBS |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
IND. BOX 150x105x80 ABS | RS |
Enclosure: multipurpose | Transfer Multisort Elektronik |
Industrial Box, Wall Mount, Abs, Grey | Newark Electronics |
Schneider Electric NSYTBS16128 Thalassa ABS Industrial Box 164x121x87mm | Rapid Electronics |
ABS box IP66 IK07 RAL7035 Int.H150W105D80 Ext.H164W121D87 Opaque cover H20 | Schneider Electric NSYTBS16128 | RS Americas |
INDUSTRIAL BOX, WALL MOUNT, ABS, GREY | element14 |
Where can I find additional details, specifications and documents for a NSYTBS16128?
Additional datasheets, footprints and schematics for NSYTBS16128 are listed on our Part Details page. You can also find images and similar parts to NSYTBS16128 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYTBS16128 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYTBS16128 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYTBS16128 fall under?
The NSYTBS16128 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYTBS16128 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYTBS16128 you can contact the distributor directly for product support, shipping queries etc.
Is the NSYTBS16128 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYTBS16128 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Rapid Electronics and RS Americas have stock available or on a lead time for NSYTBS16128.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYTBS16128 often in real-time on the comparison pages.
What if I can't find stock of NSYTBS16128?
You can fill out our help required form which you can use to request a quote for NSYTBS16128 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.