Status: | Unknown |
---|---|
Series: | Thalassa TBS |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 116mm |
External Width - Metric | 116mm |
External Depth - Metric | 62mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 4 4X |
External Height - Imperial | 4.57" |
External Width - Imperial | 4.57" |
External Depth - Imperial | 2.44" |
Product Range | Thalassa TBS |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Industrial Box, Wall Mount, Abs, Grey | Newark Electronics |
Schneider Electric NSYTBS11116 Thalassa ABS Industrial Box 116x116x62mm | Rapid Electronics |
ABS box IP66 IK07 RAL7035 Int.H105W105D55 Ext.H116W116D62 Opaque cover H10 | Schneider Electric NSYTBS11116 | RS Americas |
INDUSTRIAL BOX, WALL MOUNT, ABS, GREY | element14 |
Where can I find additional details, specifications and documents for a NSYTBS11116?
Additional datasheets, footprints and schematics for NSYTBS11116 are listed on our Part Details page. You can also find images and similar parts to NSYTBS11116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYTBS11116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYTBS11116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYTBS11116 fall under?
The NSYTBS11116 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYTBS11116 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYTBS11116 you can contact the distributor directly for product support, shipping queries etc.
Is the NSYTBS11116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYTBS11116 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for NSYTBS11116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYTBS11116 often in real-time on the comparison pages.
What if I can't find stock of NSYTBS11116?
You can fill out our help required form which you can use to request a quote for NSYTBS11116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.