Status: | Unknown |
---|---|
Series: | Thalassa TBS |
RoHS: | Unknown |
Prices starting from US$9.82
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 116mm |
External Width - Metric | 116mm |
External Depth - Metric | 133mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 4 4X |
External Height - Imperial | 4.57" |
External Width - Imperial | 4.57" |
External Depth - Imperial | 5.24" |
Product Range | Thalassa TBS |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
ABS box IP66 IK07 RAL7035 Int.H105W105D1 | RS |
Enclosure: multipurpose | Transfer Multisort Elektronik |
Industrial Box, Wall Mount, Abs, Grey | Newark Electronics |
ABS box IP66 IK07 RAL7035 Int.H105W105D125 Ext.H116W116D133 Opaque cover H80 | Schneider Electric NSYTBS111113H | RS Americas |
INDUSTRIAL BOX, WALL MOUNT, ABS, GREY | element14 |
Where can I find additional details, specifications and documents for a NSYTBS111113H?
Additional datasheets, footprints and schematics for NSYTBS111113H are listed on our Part Details page. You can also find images and similar parts to NSYTBS111113H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYTBS111113H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYTBS111113H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYTBS111113H fall under?
The NSYTBS111113H is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYTBS111113H when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYTBS111113H you can contact the distributor directly for product support, shipping queries etc.
Is the NSYTBS111113H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYTBS111113H have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for NSYTBS111113H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYTBS111113H often in real-time on the comparison pages.
What if I can't find stock of NSYTBS111113H?
You can fill out our help required form which you can use to request a quote for NSYTBS111113H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.