Status: | Unknown |
---|---|
Series: | Thalassa TBP |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 341mm |
External Width - Metric | 291mm |
External Depth - Metric | 128mm |
IP Rating | IP66 |
Body Colour | Grey Transparent |
NEMA Rating | NEMA 4 4X |
External Height - Imperial | 13.43" |
External Width - Imperial | 11.46" |
External Depth - Imperial | 5.04" |
Product Range | Thalassa TBP |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Industrial Box, Wall Mnt, Pc, Gry/Clear | Newark Electronics |
INDUSTRIAL BOX, WALL MNT, PC, GRY/CLEAR | element14 |
PC box IP66 IK08 RAL7035 Int.H325W275D12 | RS |
PC box IP66 IK08 RAL7035 Int.H325W275D120 Ext.H341W291D128 Transp.cover H20 | Schneider Electric NSYTBP342912T | RS Americas |
Where can I find additional details, specifications and documents for a NSYTBP342912T?
Additional datasheets, footprints and schematics for NSYTBP342912T are listed on our Part Details page. You can also find images and similar parts to NSYTBP342912T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYTBP342912T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYTBP342912T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYTBP342912T fall under?
The NSYTBP342912T is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYTBP342912T when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYTBP342912T you can contact the distributor directly for product support, shipping queries etc.
Is the NSYTBP342912T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYTBP342912T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for NSYTBP342912T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYTBP342912T often in real-time on the comparison pages.
What if I can't find stock of NSYTBP342912T?
You can fill out our help required form which you can use to request a quote for NSYTBP342912T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.