Status: | Unknown |
---|---|
Series: | Thalassa TBP |
RoHS: | Unknown |
Prices starting from US$37.96
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 241mm |
External Width - Metric | 194mm |
External Depth - Metric | 87mm |
IP Rating | IP66 |
Body Colour | Grey Transparent |
NEMA Rating | NEMA 4 4X |
External Height - Imperial | 9.49" |
External Width - Imperial | 7.64" |
External Depth - Imperial | 3.43" |
Product Range | Thalassa TBP |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
INDUSTRIAL BOX, WALL MNT, PC, GRY/CLEAR | element14 |
Industrial Box, Wall Mnt, Pc, Gry/Clear | Newark Electronics |
PC box IP66 IK08 RAL7035 Int.H225W175D80 | RS |
Enclosure: multipurpose | Transfer Multisort Elektronik |
PC box IP66 IK08 RAL7035 Int.H225W175D80 Ext.H241W194D87 Transp.cover H20 | Schneider Electric NSYTBP24198T | RS Americas |
Where can I find additional details, specifications and documents for a NSYTBP24198T?
Additional datasheets, footprints and schematics for NSYTBP24198T are listed on our Part Details page. You can also find images and similar parts to NSYTBP24198T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYTBP24198T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYTBP24198T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYTBP24198T fall under?
The NSYTBP24198T is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYTBP24198T when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYTBP24198T you can contact the distributor directly for product support, shipping queries etc.
Is the NSYTBP24198T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYTBP24198T have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Transfer Multisort Elektronik have stock available or on a lead time for NSYTBP24198T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYTBP24198T often in real-time on the comparison pages.
What if I can't find stock of NSYTBP24198T?
You can fill out our help required form which you can use to request a quote for NSYTBP24198T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.