Status: | Unknown |
---|---|
Series: | Thalassa TBP |
RoHS: | Unknown |
Prices starting from US$43.02
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 241mm |
External Width - Metric | 194mm |
External Depth - Metric | 107mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 4 4X |
External Height - Imperial | 9.49" |
External Width - Imperial | 7.64" |
External Depth - Imperial | 4.21" |
Product Range | Thalassa TBP |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
PC box IP66 IK08 RAL7035 Int.H225W175D10 | RS |
Industrial Box, Wall Mount, Pc, Grey | Newark Electronics |
Enclosure: multipurpose | Transfer Multisort Elektronik |
INDUSTRIAL BOX, WALL MOUNT, PC, GREY | element14 |
PC box IP66 IK08 RAL7035 Int.H225W175D100 Ext.H241W194D105 opaque PC cover H40 | Schneider Electric NSYTBP241910H | RS Americas |
Where can I find additional details, specifications and documents for a NSYTBP241910H?
Additional datasheets, footprints and schematics for NSYTBP241910H are listed on our Part Details page. You can also find images and similar parts to NSYTBP241910H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYTBP241910H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYTBP241910H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYTBP241910H fall under?
The NSYTBP241910H is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYTBP241910H when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYTBP241910H you can contact the distributor directly for product support, shipping queries etc.
Is the NSYTBP241910H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYTBP241910H have stock available?
Authorised distributors including RS, Newark Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for NSYTBP241910H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYTBP241910H often in real-time on the comparison pages.
What if I can't find stock of NSYTBP241910H?
You can fill out our help required form which you can use to request a quote for NSYTBP241910H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.