Status: | Unknown |
---|---|
Series: | Thalassa TBP |
RoHS: | Unknown |
Prices starting from US$26.79
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 192mm |
External Width - Metric | 164mm |
External Depth - Metric | 87mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 4 4X |
External Height - Imperial | 7.56" |
External Width - Imperial | 6.46" |
External Depth - Imperial | 3.43" |
Product Range | Thalassa TBP |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
IND. BOX 175x150x80 PC | RS |
Enclosure: multipurpose | Transfer Multisort Elektronik |
Enclosure, Multipurpose, Pc, Gray | Newark Electronics |
Thalassa TBP IP66 Wall Box, Polycarbonate, Grey, 192 x 164 x 87mm | Schneider Electric NSYTBP19168 | RS Americas |
INDUSTRIAL BOX, WALL MOUNT, PC, GREY | element14 |
Where can I find additional details, specifications and documents for a NSYTBP19168?
Additional datasheets, footprints and schematics for NSYTBP19168 are listed on our Part Details page. You can also find images and similar parts to NSYTBP19168 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYTBP19168 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYTBP19168 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYTBP19168 fall under?
The NSYTBP19168 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYTBP19168 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYTBP19168 you can contact the distributor directly for product support, shipping queries etc.
Is the NSYTBP19168 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYTBP19168 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for NSYTBP19168.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYTBP19168 often in real-time on the comparison pages.
What if I can't find stock of NSYTBP19168?
You can fill out our help required form which you can use to request a quote for NSYTBP19168 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.