Status: | Unknown |
---|---|
Series: | Thalassa TBP |
RoHS: | Unknown |
Prices starting from US$34.73
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 192mm |
External Width - Metric | 164mm |
External Depth - Metric | 105mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 4 4X |
External Height - Imperial | 7.56" |
External Width - Imperial | 6.46" |
External Depth - Imperial | 4.13" |
Product Range | Thalassa TBP |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
PC box IP66 IK08 RAL7035 Int.H175W150D10 | RS |
Industrial Box, Wall Mount, Pc, Grey | Newark Electronics |
INDUSTRIAL BOX, WALL MOUNT, PC, GREY | element14 |
Enclosure: multipurpose | Transfer Multisort Elektronik |
PC box IP66 IK08 RAL7035 Int.H175W150D100 Ext.H193W164D105 opaque PC cover H40 | Schneider Electric NSYTBP191610H | RS Americas |
Where can I find additional details, specifications and documents for a NSYTBP191610H?
Additional datasheets, footprints and schematics for NSYTBP191610H are listed on our Part Details page. You can also find images and similar parts to NSYTBP191610H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYTBP191610H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYTBP191610H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYTBP191610H fall under?
The NSYTBP191610H is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYTBP191610H when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYTBP191610H you can contact the distributor directly for product support, shipping queries etc.
Is the NSYTBP191610H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYTBP191610H have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for NSYTBP191610H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYTBP191610H often in real-time on the comparison pages.
What if I can't find stock of NSYTBP191610H?
You can fill out our help required form which you can use to request a quote for NSYTBP191610H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.