Status: | Unknown |
---|---|
Series: | Thalassa TBP |
RoHS: | Unknown |
Prices starting from US$17.28
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 164mm |
External Width - Metric | 121mm |
External Depth - Metric | 87mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 4 4X |
External Height - Imperial | 6.46" |
External Width - Imperial | 4.76" |
External Depth - Imperial | 3.43" |
Product Range | Thalassa TBP |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
PC box IP66 IK08 RAL7035 Int.H150W105D80 | RS |
Enclosure: multipurpose | Transfer Multisort Elektronik |
Industrial Box, Wall Mount, Pc, Grey | Newark Electronics |
INDUSTRIAL BOX, WALL MOUNT, PC, GREY | element14 |
PC box IP66 IK08 RAL7035 Int.H150W105D80 Ext.H164W121D87 opaque PC cover H20 | Schneider Electric NSYTBP16128 | RS Americas |
Where can I find additional details, specifications and documents for a NSYTBP16128?
Additional datasheets, footprints and schematics for NSYTBP16128 are listed on our Part Details page. You can also find images and similar parts to NSYTBP16128 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYTBP16128 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYTBP16128 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYTBP16128 fall under?
The NSYTBP16128 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYTBP16128 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYTBP16128 you can contact the distributor directly for product support, shipping queries etc.
Is the NSYTBP16128 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYTBP16128 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for NSYTBP16128.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYTBP16128 often in real-time on the comparison pages.
What if I can't find stock of NSYTBP16128?
You can fill out our help required form which you can use to request a quote for NSYTBP16128 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.