Status: | Unknown |
---|---|
Series: | Thalassa TBP |
RoHS: | Unknown |
Prices starting from US$11.59
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 116mm |
External Width - Metric | 116mm |
External Depth - Metric | 62mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 4 4X |
External Height - Imperial | 4.57" |
External Width - Imperial | 4.57" |
External Depth - Imperial | 2.44" |
Product Range | Thalassa TBP |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
IND.BOX 105x105x55 PC | RS |
INDUSTRIAL BOX, WALL MOUNT, PC, GREY | element14 |
Thalassa TBP IP66 Wall Box, Polycarbonate, Grey, 116 x 116 x 62mm | Schneider Electric NSYTBP11116 | RS Americas |
Enclosure: multipurpose | Transfer Multisort Elektronik |
Industrial Box, Wall Mount, Pc, Grey | Newark Electronics |
Where can I find additional details, specifications and documents for a NSYTBP11116?
Additional datasheets, footprints and schematics for NSYTBP11116 are listed on our Part Details page. You can also find images and similar parts to NSYTBP11116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYTBP11116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYTBP11116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYTBP11116 fall under?
The NSYTBP11116 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYTBP11116 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYTBP11116 you can contact the distributor directly for product support, shipping queries etc.
Is the NSYTBP11116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYTBP11116 have stock available?
Authorised distributors including RS, element14, Farnell, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for NSYTBP11116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYTBP11116 often in real-time on the comparison pages.
What if I can't find stock of NSYTBP11116?
You can fill out our help required form which you can use to request a quote for NSYTBP11116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.