Status: | Unknown |
---|---|
Series: | Spacial S24 Series |
RoHS: | Unknown |
No distributors results available
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 230mm |
External Width - Metric | 210mm |
External Depth - Metric | 126mm |
IP Rating | IP55 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 9.06" |
External Width - Imperial | 8.27" |
External Depth - Imperial | 4.96" |
Product Range | Spacial S24 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jun-2015) |
Depth - Imperial | 5.4" |
Depth - Metric | 137mm |
Height - Imperial | 9.1" |
Height - Metric | 232mm |
Length / Width - Imperial | 8.4" |
Length / Width - Metric | 212mm |
Where can I find additional details, specifications and documents for a NSYSBS232112F?
Additional datasheets, footprints and schematics for NSYSBS232112F are listed on our Part Details page. You can also find images and similar parts to NSYSBS232112F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYSBS232112F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYSBS232112F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYSBS232112F fall under?
The NSYSBS232112F is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYSBS232112F when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYSBS232112F you can contact the distributor directly for product support, shipping queries etc.
Is the NSYSBS232112F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYSBS232112F have stock available?
There is no stock from authorised distributors for NSYSBS232112F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYSBS232112F often in real-time on the comparison pages.
What if I can't find stock of NSYSBS232112F?
You can fill out our help required form which you can use to request a quote for NSYSBS232112F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.