Status: | Unknown |
---|---|
Series: | Spacial S24 Series |
RoHS: | Unknown |
No distributors results available
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 180mm |
External Width - Metric | 130mm |
External Depth - Metric | 96mm |
IP Rating | IP55 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 7.09" |
External Width - Imperial | 5.12" |
External Depth - Imperial | 3.78" |
Product Range | Spacial S24 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jun-2015) |
Depth - Imperial | 4.2" |
Depth - Metric | 107mm |
Height - Imperial | 7.2" |
Height - Metric | 182mm |
Length / Width - Imperial | 5.2" |
Length / Width - Metric | 132mm |
Where can I find additional details, specifications and documents for a NSYSBS18139F?
Additional datasheets, footprints and schematics for NSYSBS18139F are listed on our Part Details page. You can also find images and similar parts to NSYSBS18139F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYSBS18139F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYSBS18139F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYSBS18139F fall under?
The NSYSBS18139F is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYSBS18139F when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYSBS18139F you can contact the distributor directly for product support, shipping queries etc.
Is the NSYSBS18139F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYSBS18139F have stock available?
There is no stock from authorised distributors for NSYSBS18139F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYSBS18139F often in real-time on the comparison pages.
What if I can't find stock of NSYSBS18139F?
You can fill out our help required form which you can use to request a quote for NSYSBS18139F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.