Status: | Unknown |
---|---|
Series: | Spacial SBM |
RoHS: | Unknown |
Prices starting from US$134.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$134.87
|
No stock
|
Buy Now |
Enclosure Type | Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 200mm |
External Width - Metric | 800mm |
External Depth - Metric | 120mm |
IP Rating | IP55 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 7.874" |
External Width - Imperial | 31.496" |
External Depth - Imperial | 4.724" |
Product Range | Spacial SBM |
No. of Switch Holes | - |
ENCLOSURE, STEEL, GREY, 200X800X120MM | Farnell |
Where can I find additional details, specifications and documents for a NSYSBMC208012?
Additional datasheets, footprints and schematics for NSYSBMC208012 are listed on our Part Details page. You can also find images and similar parts to NSYSBMC208012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYSBMC208012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYSBMC208012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYSBMC208012 fall under?
The NSYSBMC208012 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYSBMC208012 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYSBMC208012 you can contact the distributor directly for product support, shipping queries etc.
Is the NSYSBMC208012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYSBMC208012 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for NSYSBMC208012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYSBMC208012 often in real-time on the comparison pages.
What if I can't find stock of NSYSBMC208012?
You can fill out our help required form which you can use to request a quote for NSYSBMC208012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.