Status: | Unknown |
---|---|
Series: | Spacial SBM Series |
RoHS: | Unknown |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 200mm |
External Width - Metric | 500mm |
External Depth - Metric | 120mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 4X |
External Height - Imperial | 7.874" |
External Width - Imperial | 19.685" |
External Depth - Imperial | 4.724" |
Product Range | Spacial SBM Series |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Depth - Imperial | 7.9" |
Depth - Metric | 200mm |
Height - Imperial | 4.7" |
Height - Metric | 120mm |
Length / Width - Imperial | 19.7" |
Length / Width - Metric | 500mm |
IP66 Mild Steel enclosure 200x500x120mm | RS |
Enclosure, Steel, Grey, 200X500X120Mm | Newark Electronics |
Metal industrial box plain door H200xW500xD120 IP66 IK10 RAL 7035 | Schneider Electric NSYSBM205012 | RS Americas |
ENCLOSURE, STEEL, GREY, 200X500X120MM | Farnell |
Where can I find additional details, specifications and documents for a NSYSBM205012?
Additional datasheets, footprints and schematics for NSYSBM205012 are listed on our Part Details page. You can also find images and similar parts to NSYSBM205012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYSBM205012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYSBM205012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYSBM205012 fall under?
The NSYSBM205012 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYSBM205012 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYSBM205012 you can contact the distributor directly for product support, shipping queries etc.
Is the NSYSBM205012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYSBM205012 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for NSYSBM205012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYSBM205012 often in real-time on the comparison pages.
What if I can't find stock of NSYSBM205012?
You can fill out our help required form which you can use to request a quote for NSYSBM205012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.