Status: | Unknown |
---|---|
Series: | Spacial SBM Series |
RoHS: | Unknown |
Prices starting from US$40.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$55.87
|
22
in stock
|
Buy Now | |
Rapid Electronics
from US$61.87
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$54.61
|
2
in stock
|
Buy Now | |
element14
from US$43.56
|
2
in stock
|
Buy Now | |
Farnell
from US$54.76
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$40.17
|
-
|
Buy Now | |
RS Americas
from US$40.58
|
-
|
Buy Now |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 200mm |
External Width - Metric | 200mm |
External Depth - Metric | 80mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 4X |
External Height - Imperial | 7.874" |
External Width - Imperial | 7.874" |
External Depth - Imperial | 3.15" |
Product Range | Spacial SBM Series |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Depth - Imperial | 7.9" |
Depth - Metric | 200mm |
Height - Imperial | 3.2" |
Height - Metric | 80mm |
Length / Width - Imperial | 7.9" |
Length / Width - Metric | 200mm |
IP66 Mild Steel enclosure 200x200x80mm | RS |
Schneider Electric NSYSBM20208 Metal Industrial Flat Box 200x200x80mm | Rapid Electronics |
Enclosure: multipurpose | Transfer Multisort Elektronik |
ENCLOSURE, STEEL, GREY, 200X200X80MM | element14 |
Enclosure, Electrical, Steel, Gray | Newark Electronics |
Metal industrial box plain door H200xW200xD80 IP66 IK10 RAL 7035 | Schneider Electric NSYSBM20208 | RS Americas |
Where can I find additional details, specifications and documents for a NSYSBM20208?
Additional datasheets, footprints and schematics for NSYSBM20208 are listed on our Part Details page. You can also find images and similar parts to NSYSBM20208 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYSBM20208 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYSBM20208 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYSBM20208 fall under?
The NSYSBM20208 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYSBM20208 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYSBM20208 you can contact the distributor directly for product support, shipping queries etc.
Is the NSYSBM20208 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYSBM20208 have stock available?
Authorised distributors including RS, Rapid Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for NSYSBM20208.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYSBM20208 often in real-time on the comparison pages.
What if I can't find stock of NSYSBM20208?
You can fill out our help required form which you can use to request a quote for NSYSBM20208 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.