Status: | Unknown |
---|---|
Series: | Spacial SBM Series |
RoHS: | Unknown |
Prices starting from US$48.46
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 150mm |
External Width - Metric | 300mm |
External Depth - Metric | 80mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | NEMA 4X |
External Height - Imperial | 5.906" |
External Width - Imperial | 11.811" |
External Depth - Imperial | 3.15" |
Product Range | Spacial SBM Series |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Depth - Imperial | 5.9" |
Depth - Metric | 150mm |
Height - Imperial | 3.2" |
Height - Metric | 80mm |
Length / Width - Imperial | 11.8" |
Length / Width - Metric | 300mm |
IP66 Mild Steel enclosure 150x300x80mm | RS |
Enclosure: multipurpose | Transfer Multisort Elektronik |
Enclosure, Steel, Grey, 150X300X80Mm | Newark Electronics |
Metal industrial box plain door H150xW300xD80 IP66 IK10 RAL 7035 | Schneider Electric NSYSBM15308 | RS Americas |
ENCLOSURE, STEEL, GREY, 150X300X80MM | Farnell |
Where can I find additional details, specifications and documents for a NSYSBM15308?
Additional datasheets, footprints and schematics for NSYSBM15308 are listed on our Part Details page. You can also find images and similar parts to NSYSBM15308 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NSYSBM15308 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NSYSBM15308 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NSYSBM15308 fall under?
The NSYSBM15308 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to NSYSBM15308 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NSYSBM15308 you can contact the distributor directly for product support, shipping queries etc.
Is the NSYSBM15308 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NSYSBM15308 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for NSYSBM15308.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NSYSBM15308 often in real-time on the comparison pages.
What if I can't find stock of NSYSBM15308?
You can fill out our help required form which you can use to request a quote for NSYSBM15308 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.